Vishay Intertechnology, Inc. RES 10.5 OHM 1/4W 1% 1206 SMD CRCW120610R5FKTA

Description
RES 10.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 10.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/4W 1% 1206 SMD - CRCW120610R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/4W 1% 1206 SMD
CRCW120610R5FKTA
RES 10.5 OHM 1/4W 1% 1206 SMD CRCW120610R5FKTA
RES 10.5ohm 1/4W 1% 1206 SMD

RES 10.5ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120610R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120610R5FKTA-ND
Chip Resistor - Surface Mount CRCW120610R5FKTA-ND
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.5 Ohm, 250Mw, 1%; Resistance Vishay - 07J5497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.5 Ohm, 250Mw, 1%; Resistance Vishay
07J5497
Resistor, Thick Film, 10.5 Ohm, 250Mw, 1%; Resistance Vishay 07J5497
RESISTOR, THICK FILM, 10.5 OHM, 250mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.5 OHM, 250mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120610R5FKTA CRCW120610R5FKTA-ND 07J5497
Product Name RES 10.5 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 10.5 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details