Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW120610R0JNTB

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW120610R0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW120610R0JNTB
Resistor-Fixed-Single-Surface-Mount CRCW120610R0JNTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW120610R0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120610R0JNTB-ND
Chip Resistor - Surface Mount CRCW120610R0JNTB-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 10 5% 200 Rt5 Rohs Compliant Vishay - 49P1987 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 10 5% 200 Rt5 Rohs Compliant Vishay
49P1987
Crcw1206 10 5% 200 Rt5 Rohs Compliant Vishay 49P1987
CRCW1206 10 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 10 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120610R0JNTB CRCW120610R0JNTB-ND 49P1987
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1206 10 5% 200 Rt5 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details