Vishay Intertechnology, Inc. RES 10.0 OHMS 1% 1/4W CRCW120610R0FB02

Description
RES 10.0ohmS 1% 1/4W
Request a Quote
Description
RES 10.0ohmS 1% 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHMS 1% 1/4W - CRCW120610R0FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHMS 1% 1/4W
CRCW120610R0FB02
RES 10.0 OHMS 1% 1/4W CRCW120610R0FB02
RES 10.0ohmS 1% 1/4W

RES 10.0ohmS 1% 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120610R0FB02
Product Name RES 10.0 OHMS 1% 1/4W
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details