Vishay Intertechnology, Inc. RES 10M OHM 1/4W 5% 1206 SMD CRCW120610M0JNTA

Description
RES 10Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 10Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/4W 5% 1206 SMD - CRCW120610M0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/4W 5% 1206 SMD
CRCW120610M0JNTA
RES 10M OHM 1/4W 5% 1206 SMD CRCW120610M0JNTA
RES 10Mohm 1/4W 5% 1206 SMD

RES 10Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120610M0JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610M0JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW120610M0JNTACT-ND
RES SMD 10M OHM 5% 1/4W 1206

RES SMD 10M OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610M0JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610M0JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW120610M0JNTATR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610M0JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610M0JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120610M0JNTADKR-ND
RES SMD 10M OHM 5% 1/4W 1206

RES SMD 10M OHM 5% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120610M0JNTA 541-CRCW120610M0JNTACT-ND
Product Name RES 10M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details