Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120610M0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3975
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3975
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3975
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details