Vishay Precision Group Chip Resistor - Surface Mount CRCW120610K5FKEA

Description
10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.5KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KFTR-ND
Chip Resistor - Surface Mount 541-10.5KFTR-ND
10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KFDKR-ND
Chip Resistor - Surface Mount 541-10.5KFDKR-ND
10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KFCT-ND
Chip Resistor - Surface Mount 541-10.5KFCT-ND
10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 10.5Kohms 1% - CRCW120610K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 10.5Kohms 1%
CRCW120610K5FKEA
Thick Film Resistors - SMD 1/4watt 10.5Kohms 1% CRCW120610K5FKEA
Thick Film Resistors - SMD 1/4watt 10.5Kohms 1%

Thick Film Resistors - SMD 1/4watt 10.5Kohms 1%

Supplier's Site
Res, Thick Film, 10K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4757
Res, Thick Film, 10K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4757
RES, THICK FILM, 10K5, 1%, 0.25W, 1206, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.25W, 1206, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K5, 1%, 0.25W, 1206; Resistance Vishay - 53K1910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.25W, 1206; Resistance Vishay
53K1910
Res, Thick Film, 10K5, 1%, 0.25W, 1206; Resistance Vishay 53K1910
RES, THICK FILM, 10K5, 1%, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10.5KFTR-ND CRCW120610K5FKEA 42K4757
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 10.5Kohms 1% Res, Thick Film, 10K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details