Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206105RFKTA

Description
105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206105RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206105RFKTA-ND
Chip Resistor - Surface Mount CRCW1206105RFKTA-ND
105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206105RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206105RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206105RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay - 07J5510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay
07J5510
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay 07J5510
RESISTOR, THICK FILM, 105 OHM, 250mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 105 OHM, 250mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay - 92B7558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay
92B7558
Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay 92B7558
RESISTOR, THICK FILM, 105 OHM, 250mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 105 OHM, 250mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206105RFKTA-ND CRCW1206105RFKTA 07J5510
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance: 1%; Power Rating:0.2... Resistor, Thick Film, 105 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details