Vishay Intertechnology, Inc. RES 105K OHM .5W 1% 1206 SMD CRCW1206105KFKEAHP

Description
RES 105Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 105Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM .5W 1% 1206 SMD - CRCW1206105KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM .5W 1% 1206 SMD
CRCW1206105KFKEAHP
RES 105K OHM .5W 1% 1206 SMD CRCW1206105KFKEAHP
RES 105Kohm .5W 1% 1206 SMD

RES 105Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206105KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206105KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206105KFKEAHP-ND
105 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

105 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206105KFKEAHP CRCW1206105KFKEAHP-ND
Product Name RES 105K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details