Vishay Intertechnology, Inc. RES 102 OHM .5W 1% 1206 SMD CRCW1206102RFKEAHP

Description
RES 102ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 102ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM .5W 1% 1206 SMD - CRCW1206102RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM .5W 1% 1206 SMD
CRCW1206102RFKEAHP
RES 102 OHM .5W 1% 1206 SMD CRCW1206102RFKEAHP
RES 102ohm .5W 1% 1206 SMD

RES 102ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206102RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206102RFKEAHPTR-ND
Chip Resistor - Surface Mount CRCW1206102RFKEAHPTR-ND
102 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

102 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206102RFKEAHP CRCW1206102RFKEAHPTR-ND
Product Name RES 102 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers