Vishay Precision Group RES 102K OHM 1/4W 1% 1206 SMD CRCW1206102KFKTA

Description
RES 102Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 102Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W 1% 1206 SMD - CRCW1206102KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W 1% 1206 SMD
CRCW1206102KFKTA
RES 102K OHM 1/4W 1% 1206 SMD CRCW1206102KFKTA
RES 102Kohm 1/4W 1% 1206 SMD

RES 102Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206102KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206102KFKTA-ND
Chip Resistor - Surface Mount CRCW1206102KFKTA-ND
102 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 102Kohm, 250Mw, 1%; Resistance Vishay - 07J5508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 102Kohm, 250Mw, 1%; Resistance Vishay
07J5508
Resistor, Thick Film, 102Kohm, 250Mw, 1%; Resistance Vishay 07J5508
RESISTOR, THICK FILM, 102KOHM, 250mW, 1%; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 102KOHM, 250mW, 1%; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206102KFKTA CRCW1206102KFKTA-ND 07J5508
Product Name RES 102K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 102Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers