Vishay Intertechnology, Inc. RES CHIP 1K OHM 1206 5% CRCW1206102J

Description
RES CHIP 1Kohm 1206 5%
Request a Quote
Description
RES CHIP 1Kohm 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 1K OHM 1206 5% - CRCW1206102J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 1K OHM 1206 5%
CRCW1206102J
RES CHIP 1K OHM 1206 5% CRCW1206102J
RES CHIP 1Kohm 1206 5%

RES CHIP 1Kohm 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206102J
Product Name RES CHIP 1K OHM 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details