Vishay Intertechnology, Inc. 1206,100,5%,T/R,HAZMAT CRCW1206100RJNEB

Description
1206,100,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,100,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,100,5%,T/R,HAZMAT - CRCW1206100RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,100,5%,T/R,HAZMAT
CRCW1206100RJNEB
1206,100,5%,T/R,HAZMAT CRCW1206100RJNEB
1206,100,5%,T/R,HAZM AT

1206,100,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206100RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RJNEBTR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206100RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206100RJNEB
Chip Resistor - Surface Mount CRCW1206100RJNEB
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206100RJNEB 541-CRCW1206100RJNEBTR-ND CRCW1206100RJNEB
Product Name 1206,100,5%,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details