Vishay Precision Group Chip Resistor - Surface Mount - CRCW1206100RFKEA CRCW1206100RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 846178-CRCW1206100RF KEA Series: CRCW Features: 100 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 100R 1% ET1 E3, 541-100FCT, 541-100FDKR, 541-100FTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 846178-CRCW1206100RF KEA Series: CRCW Features: 100 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 100R 1% ET1 E3, 541-100FCT, 541-100FDKR, 541-100FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206100RFKEA - 846178-CRCW1206100RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206100RFKEA
846178-CRCW1206100RFKEA
Chip Resistor - Surface Mount - CRCW1206100RFKEA 846178-CRCW1206100RFKEA
Manufacturer: Vishay Win Source Part Number: 846178-CRCW1206100RF KEA Series: CRCW Features: 100 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 100R 1% ET1 E3, 541-100FCT, 541-100FDKR, 541-100FTR

Manufacturer: Vishay
Win Source Part Number: 846178-CRCW1206100RFKEA
Series: CRCW
Features: 100 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 100R 1% ET1 E3, 541-100FCT, 541-100FDKR, 541-100FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100FDKR-ND
Chip Resistor - Surface Mount 541-100FDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100FCT-ND
Chip Resistor - Surface Mount 541-100FCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100FTR-ND
Chip Resistor - Surface Mount 541-100FTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100 OHM 1/4W 1% 1206 SMD - CRCW1206100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% 1206 SMD
CRCW1206100RFKEA
RES 100 OHM 1/4W 1% 1206 SMD CRCW1206100RFKEA
RES 100ohm 1/4W 1% 1206 SMD

RES 100ohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 250mW 200V Resistor - 52-CRCW1206100RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-CRCW1206100RFKEA
SMD 250mW 200V Resistor 52-CRCW1206100RFKEA
1206 Thick Film Resistor, 100R, 1%, 250mW, 200V, SMD Product overview: CRCW1206100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 100R, 1%, 250mW, 200V, SMD Product overview: CRCW1206100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5539
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5539
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3981 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3981
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3981
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206100RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206100RFKEA
Chip Resistor - Surface Mount CRCW1206100RFKEA
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 846178-CRCW1206100RFKEA 541-100FDKR-ND CRCW1206100RFKEA 52-CRCW1206100RFKEA 61M5539 CRCW1206100RFKEA
Product Name Chip Resistor - Surface Mount - CRCW1206100RFKEA Chip Resistor - Surface Mount RES 100 OHM 1/4W 1% 1206 SMD SMD 250mW 200V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details