VISHAY INTERTECHNOLOGY, INC.
CRCW12061001FRT6 -- 1000 OHMS 1% 1/4 W
Vishay Intertechnology, Inc.
1000 OHMS 1% 1/4 W
CRCW12061001FRT6
Description
1000ohmS 1% 1/4 W
Request a Quote
Email Supplier
Description
1000ohmS 1% 1/4 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061001FRT6 |
|
Product Name
|
1000 OHMS 1% 1/4 W |
|
Resistance Range
|
1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
180 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details