Vishay Precision Group Chip Resistor - Surface Mount CRCW12060000ZSTA

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4322-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4322-6-ND
Chip Resistor - Surface Mount 541-4322-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4322-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4322-2-ND
Chip Resistor - Surface Mount 541-4322-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4322-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4322-1-ND
Chip Resistor - Surface Mount 541-4322-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 0ohms - CRCW12060000ZSTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 0ohms
CRCW12060000ZSTA
Thick Film Resistors - SMD 1/4watt 0ohms CRCW12060000ZSTA
Thick Film Resistors - SMD 1/4watt 0ohms

Thick Film Resistors - SMD 1/4watt 0ohms

Supplier's Site
Chip Resistor - Surface Mount - CRCW12060000ZSTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12060000ZSTA
Chip Resistor - Surface Mount CRCW12060000ZSTA
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12060000ZSTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12060000ZSTA
Resistors - Chip Resistor - Surface Mount CRCW12060000ZSTA
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay - 36C9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay
36C9806
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay 36C9806
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay - 07J5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay
07J5464
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay 07J5464
RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: No

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay - 08X8401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay
08X8401
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay 08X8401
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: No

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-4322-6-ND CRCW12060000ZSTA CRCW12060000ZSTA CRCW12060000ZSTA 36C9806 08X8401
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 0ohms Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details