Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12060000Z0EAC

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW12060000Z0EAC is a surface mount chip resistor from Win Source Electronics, designed for commercial applications. It features a power rating of 0.25W and operates within a temperature range of -55°C to +155°C. The resistor is constructed using a thick film technology and has a metal glaze on ceramic, ensuring stability with a resistance drift of OîR/R ,â§ 1% over 1000 hours at 70°C. It is lead (Pb)-free and has solder contacts on a nickel barrier layer. The resistance range for this model spans from 1Ω to 10MΩ, with tolerances available at ±1% and ±5%. The component is packaged in reels of 5000 units, making it suitable for high-volume production. The resistor is compliant with various industry standards, ensuring reliability in diverse applications.

Datasheet Summary
Powered by GS/AI

The CRCW12060000Z0EAC is a surface mount chip resistor from Win Source Electronics, designed for commercial applications. It features a power rating of 0.25W and operates within a temperature range of -55°C to +155°C. The resistor is constructed using a thick film technology and has a metal glaze on ceramic, ensuring stability with a resistance drift of OîR/R ,â§ 1% over 1000 hours at 70°C. It is lead (Pb)-free and has solder contacts on a nickel barrier layer. The resistance range for this model spans from 1Ω to 10MΩ, with tolerances available at ±1% and ±5%. The component is packaged in reels of 5000 units, making it suitable for high-volume production. The resistor is compliant with various industry standards, ensuring reliability in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4170-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4170-6-ND
Chip Resistor - Surface Mount 541-4170-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4170-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4170-1-ND
Chip Resistor - Surface Mount 541-4170-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4170-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4170-2-ND
Chip Resistor - Surface Mount 541-4170-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
SMD 0.25W 0ohm Resistor - 52-CRCW12060000Z0EAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0ohm Resistor
52-CRCW12060000Z0EAC
SMD 0.25W 0ohm Resistor 52-CRCW12060000Z0EAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 1206, CHIP Product overview: CRCW12060000Z0EAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 1206, CHIP Product overview: CRCW12060000Z0EAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12060000Z0EAC
844653-CRCW12060000Z0EAC
Chip Resistor - Surface Mount - CRCW12060000Z0EAC 844653-CRCW12060000Z0EAC
Manufacturer: Vishay Win Source Part Number: 844653-CRCW12060000Z 0EAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4170-1, 541-4170-2, 541-4170-6

Manufacturer: Vishay
Win Source Part Number: 844653-CRCW12060000Z0EAC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4170-1, 541-4170-2, 541-4170-6

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12060000Z0EAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12060000Z0EAC
Chip Resistor - Surface Mount CRCW12060000Z0EAC
RES 0 OHM JUMPER 1/4W 1206

RES 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-4170-6-ND 52-CRCW12060000Z0EAC 844653-CRCW12060000Z0EAC CRCW12060000Z0EAC
Product Name Chip Resistor - Surface Mount SMD 0.25W 0ohm Resistor Chip Resistor - Surface Mount - CRCW12060000Z0EAC Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details