Vishay Precision Group Chip Resistor - Surface Mount CRCW12060000Z0EA

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0ECT-ND
Chip Resistor - Surface Mount 541-0.0ECT-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0ETR-ND
Chip Resistor - Surface Mount 541-0.0ETR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0EDKR-ND
Chip Resistor - Surface Mount 541-0.0EDKR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W... - CRCW12060000Z0EA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W...
CRCW12060000Z0EA
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W... CRCW12060000Z0EA
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W...

Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W...

Supplier's Site
Surface Mount Resistors - 6791768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791768
Surface Mount Resistors 6791768
Vishay CRCW12060000Z0EA

Vishay CRCW12060000Z0EA

Supplier's Site
Surface Mount Resistors - 6791768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791768P
Surface Mount Resistors 6791768P
Vishay CRCW12060000Z0EA

Vishay CRCW12060000Z0EA

Supplier's Site
Surface Mount Resistors - 1694793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694793
Surface Mount Resistors 1694793
Vishay CRCW12060000Z0EA

Vishay CRCW12060000Z0EA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12060000Z0EA
1163051-CRCW12060000Z0EA
Chip Resistor - Surface Mount - CRCW12060000Z0EA 1163051-CRCW12060000Z0EA
Manufacturer: Vishay Win Source Part Number: 1163051-CRCW12060000 Z0EA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163051-CRCW12060000Z0EA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 0 Ohm 0.25W 200V Resistor - 52-CRCW12060000Z0EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 0.25W 200V Resistor
52-CRCW12060000Z0EA
SMD 0 Ohm 0.25W 200V Resistor 52-CRCW12060000Z0EA
0 Ohm Thick Film Resistor, 0.25W, 1% Tol, 200V, 1206 SMD Product overview: CRCW12060000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EA can be used for catalog matching and distributor lookup.

0 Ohm Thick Film Resistor, 0.25W, 1% Tol, 200V, 1206 SMD Product overview: CRCW12060000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12060000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12060000Z0EA
Chip Resistor - Surface Mount CRCW12060000Z0EA
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay - 53K1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay
53K1778
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay 53K1778
RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay - 24W3906 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay
24W3906
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay 24W3906
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay - 61M5527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay
61M5527
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay 61M5527
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 250 mW, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-0.0ECT-ND CRCW12060000Z0EA 6791768 6791768P 1163051-CRCW12060000Z0EA 52-CRCW12060000Z0EA CRCW12060000Z0EA 53K1778 24W3906
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance: 1%; Power Rating:0.25W... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW12060000Z0EA SMD 0 Ohm 0.25W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details