Vishay Precision Group RES 9.76 OHM 1/8W 1% 0805 SMD CRCW08059R76FKEA

Description
RES 9.76ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.76ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 1/8W 1% 0805 SMD - CRCW08059R76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1/8W 1% 0805 SMD
CRCW08059R76FKEA
RES 9.76 OHM 1/8W 1% 0805 SMD CRCW08059R76FKEA
RES 9.76ohm 1/8W 1% 0805 SMD

RES 9.76ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.76CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76CCDKR-ND
Chip Resistor - Surface Mount 541-9.76CCDKR-ND
9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76CCCT-ND
Chip Resistor - Surface Mount 541-9.76CCCT-ND
9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76CCTR-ND
Chip Resistor - Surface Mount 541-9.76CCTR-ND
9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.76 Ohm, 125Mw, 1%; Resistance Vishay - 53K0543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.76 Ohm, 125Mw, 1%; Resistance Vishay
53K0543
Resistor, Thick Film, 9.76 Ohm, 125Mw, 1%; Resistance Vishay 53K0543
RESISTOR, THICK FILM, 9.76 OHM, 125mW, 1%; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.76 OHM, 125mW, 1%; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08059R76FKEA 541-9.76CCDKR-ND 53K0543
Product Name RES 9.76 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 9.76 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers