Vishay Intertechnology, Inc. RES 9.31 OHM .33W 1% 0805 SMD CRCW08059R31FKEAHP

Description
RES 9.31ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.31ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM .33W 1% 0805 SMD - CRCW08059R31FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM .33W 1% 0805 SMD
CRCW08059R31FKEAHP
RES 9.31 OHM .33W 1% 0805 SMD CRCW08059R31FKEAHP
RES 9.31ohm .33W 1% 0805 SMD

RES 9.31ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R31FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059R31FKEAHP-ND
Chip Resistor - Surface Mount CRCW08059R31FKEAHP-ND
9.31 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.31 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08059R31FKEAHP CRCW08059R31FKEAHP-ND
Product Name RES 9.31 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details