Vishay Precision Group RES 9.10 OHM 1/8W 1% 0805 SMD CRCW08059R10FKEA

Description
RES 9.10ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.10ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1/8W 1% 0805 SMD - CRCW08059R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1/8W 1% 0805 SMD
CRCW08059R10FKEA
RES 9.10 OHM 1/8W 1% 0805 SMD CRCW08059R10FKEA
RES 9.10ohm 1/8W 1% 0805 SMD

RES 9.10ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.10CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10CCCT-ND
Chip Resistor - Surface Mount 541-9.10CCCT-ND
9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10CCDKR-ND
Chip Resistor - Surface Mount 541-9.10CCDKR-ND
9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10CCTR-ND
Chip Resistor - Surface Mount 541-9.10CCTR-ND
9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08059R10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059R10FKEA
Chip Resistor - Surface Mount CRCW08059R10FKEA
RES SMD 9.1 OHM 1% 1/8W 0805

RES SMD 9.1 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 9.1 Ohm, 125Mw, 1%; No. Of Pins Vishay - 83R8259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.1 Ohm, 125Mw, 1%; No. Of Pins Vishay
83R8259
Resistor, Thick Film, 9.1 Ohm, 125Mw, 1%; No. Of Pins Vishay 83R8259
RESISTOR, THICK FILM, 9.1 OHM, 125mW, 1%; No. of Pins:2; Power Rating:125mW; Resistance:9.1ohm; Resistance Tolerance:± 1%; Resistor Case Style:0805 [2012 Metric]; Resistor Element Material:Thick Film; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.1 OHM, 125mW, 1%; No. of Pins:2; Power Rating:125mW; Resistance:9.1ohm; Resistance Tolerance:± 1%; Resistor Case Style:0805 [2012 Metric]; Resistor Element Material:Thick Film; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9R1, 1%, 0.125W, 0805; Resistance Vishay - 47P3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R1, 1%, 0.125W, 0805; Resistance Vishay
47P3764
Res, Thick Film, 9R1, 1%, 0.125W, 0805; Resistance Vishay 47P3764
RES, THICK FILM, 9R1, 1%, 0.125W, 0805; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 9R1, 1%, 0.125W, 0805; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08059R10FKEA 541-9.10CCCT-ND CRCW08059R10FKEA 83R8259 47P3764
Product Name RES 9.10 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 9.1 Ohm, 125Mw, 1%; No. Of Pins Vishay Res, Thick Film, 9R1, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details