Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08059M53FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4829
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4829
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4829
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details