Vishay Precision Group Chip Resistor - Surface Mount CRCW08059M10FKEA

Description
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MCTR-ND
Chip Resistor - Surface Mount 541-9.10MCTR-ND
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MCDKR-ND
Chip Resistor - Surface Mount 541-9.10MCDKR-ND
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MCCT-ND
Chip Resistor - Surface Mount 541-9.10MCCT-ND
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.10M OHM 1/8W 1% 0805 SMD - CRCW08059M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/8W 1% 0805 SMD
CRCW08059M10FKEA
RES 9.10M OHM 1/8W 1% 0805 SMD CRCW08059M10FKEA
RES 9.10Mohm 1/8W 1% 0805 SMD

RES 9.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.125W, 0805; Resistance Vishay - 51P0465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.125W, 0805; Resistance Vishay
51P0465
Res, Thick Film, 9M1, 1%, 0.125W, 0805; Resistance Vishay 51P0465
RES, THICK FILM, 9M1, 1%, 0.125W, 0805; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.125W, 0805; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 65H4871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.125W, 0805, Reel; Resistance Vishay
65H4871
Res, Thick Film, 9M1, 1%, 0.125W, 0805, Reel; Resistance Vishay 65H4871
RES, THICK FILM, 9M1, 1%, 0.125W, 0805, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.125W, 0805, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-9.10MCTR-ND CRCW08059M10FKEA 51P0465 65H4871
Product Name Chip Resistor - Surface Mount RES 9.10M OHM 1/8W 1% 0805 SMD Res, Thick Film, 9M1, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 9M1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details