Vishay Precision Group Chip Resistor - Surface Mount CRCW0805976RFKEBC

Description
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805976RFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805976RFKEBC-ND
Chip Resistor - Surface Mount CRCW0805976RFKEBC-ND
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805976RFKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805976RFKEBC
Chip Resistor - Surface Mount CRCW0805976RFKEBC
RES 976 OHM 1% 1/8W 0805

RES 976 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 100 976R 1% Et5 E3 Rohs Compliant Vishay - 59AC5069 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 976R 1% Et5 E3 Rohs Compliant Vishay
59AC5069
D12/crcw0805-C 100 976R 1% Et5 E3 Rohs Compliant Vishay 59AC5069
D12/CRCW0805-C 100 976R 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 976R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0805976RFKEBC-ND CRCW0805976RFKEBC 59AC5069
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 100 976R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers