Vishay Precision Group Chip Resistor - Surface Mount CRCW0805976RFKEA

Description
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-976CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976CTR-ND
Chip Resistor - Surface Mount 541-976CTR-ND
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976CDKR-ND
Chip Resistor - Surface Mount 541-976CDKR-ND
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976CCT-ND
Chip Resistor - Surface Mount 541-976CCT-ND
976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805976RFKEA - CRCW0805976RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805976RFKEA
CRCW0805976RFKEA
CRCW0805976RFKEA CRCW0805976RFKEA
CRCW0805976RFKEA

CRCW0805976RFKEA

Supplier's Site
Res, Thick Film, 976R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4716
Res, Thick Film, 976R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4716
RES, THICK FILM, 976R, 1%, 0.125W, 0805, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.125W, 0805, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 976R, 1%, 0.125W, 0805; Resistance Vishay - 53K0565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.125W, 0805; Resistance Vishay
53K0565
Res, Thick Film, 976R, 1%, 0.125W, 0805; Resistance Vishay 53K0565
RES, THICK FILM, 976R, 1%, 0.125W, 0805; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.125W, 0805; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-976CTR-ND CRCW0805976RFKEA 42K4716 53K0565
Product Name Chip Resistor - Surface Mount CRCW0805976RFKEA Res, Thick Film, 976R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 976R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details