Vishay Precision Group CRCW080595R3FKEA CRCW080595R3FKEA

Description
CRCW080595R3FKEA
Request a Quote Datasheet
Description
CRCW080595R3FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080595R3FKEA - CRCW080595R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080595R3FKEA
CRCW080595R3FKEA
CRCW080595R3FKEA CRCW080595R3FKEA
CRCW080595R3FKEA

CRCW080595R3FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-95.3CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3CTR-ND
Chip Resistor - Surface Mount 541-95.3CTR-ND
95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3CDKR-ND
Chip Resistor - Surface Mount 541-95.3CDKR-ND
95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3CCT-ND
Chip Resistor - Surface Mount 541-95.3CCT-ND
95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4710
Res, Thick Film, 95R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4710
RES, THICK FILM, 95R3, 1%, 0.125W, 0805, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.125W, 0805, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 95R3, 1%, 0.125W, 0805; Resistance Vishay - 53K0560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.125W, 0805; Resistance Vishay
53K0560
Res, Thick Film, 95R3, 1%, 0.125W, 0805; Resistance Vishay 53K0560
RES, THICK FILM, 95R3, 1%, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.125W, 0805; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080595R3FKEA 541-95.3CTR-ND 42K4710
Product Name CRCW080595R3FKEA Chip Resistor - Surface Mount Res, Thick Film, 95R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details