Vishay Precision Group Chip Resistor - Surface Mount CRCW0805953RFKEB

Description
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805953RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805953RFKEB-ND
Chip Resistor - Surface Mount CRCW0805953RFKEB-ND
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1% - CRCW0805953RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1%
CRCW0805953RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1% CRCW0805953RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805953RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805953RFKEB
Chip Resistor - Surface Mount CRCW0805953RFKEB
RES SMD 953 OHM 1% 1/8W 0805

RES SMD 953 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805953RFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805953RFKEB
Resistors - Chip Resistor - Surface Mount CRCW0805953RFKEB
RES SMD 953 OHM 1% 1/8W 0805

RES SMD 953 OHM 1% 1/8W 0805

Supplier's Site
D12/crcw0805 100 953R 1% Et5 E3 Rohs Compliant Vishay - 49P1770 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 953R 1% Et5 E3 Rohs Compliant Vishay
49P1770
D12/crcw0805 100 953R 1% Et5 E3 Rohs Compliant Vishay 49P1770
D12/CRCW0805 100 953R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 953R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805953RFKEB-ND CRCW0805953RFKEB CRCW0805953RFKEB CRCW0805953RFKEB 49P1770
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/8watt 953ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D12/crcw0805 100 953R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805
Resistance Range 953 ohms 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers