Vishay Intertechnology, Inc. RES 953 OHM .33W 1% 0805 SMD CRCW0805953RFKEAHP

Description
RES 953ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 953ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM .33W 1% 0805 SMD - CRCW0805953RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM .33W 1% 0805 SMD
CRCW0805953RFKEAHP
RES 953 OHM .33W 1% 0805 SMD CRCW0805953RFKEAHP
RES 953ohm .33W 1% 0805 SMD

RES 953ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805953RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805953RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0805953RFKEAHP-ND
953 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

953 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805953RFKEAHP CRCW0805953RFKEAHP-ND
Product Name RES 953 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details