Vishay Precision Group Chip Resistor - Surface Mount CRCW080593R1FKEA

Description
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-93.1CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1CDKR-ND
Chip Resistor - Surface Mount 541-93.1CDKR-ND
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1CTR-ND
Chip Resistor - Surface Mount 541-93.1CTR-ND
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1CCT-ND
Chip Resistor - Surface Mount 541-93.1CCT-ND
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080593R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080593R1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080593R1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay - 53K0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay
53K0553
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay 53K0553
RES, THICK FILM, 93R1, 1%, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 93R1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0554
Res, Thick Film, 93R1, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0554
RES, THICK FILM, 93R1, 1%, 0.125W, 0805, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.125W, 0805, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-93.1CDKR-ND CRCW080593R1FKEA 53K0553
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details