Vishay Precision Group Chip Resistor - Surface Mount CRCW0805931RFKTA

Description
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805931RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805931RFKTA-ND
Chip Resistor - Surface Mount CRCW0805931RFKTA-ND
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805931RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805931RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805931RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5386
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5386
RES, THICK FILM, 931R, 1%, 0.125W, 0805, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 931R, 1%, 0.125W, 0805, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805931RFKTA-ND CRCW0805931RFKTA 07J5386
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 931 ohms 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details