VISHAY INTERTECHNOLOGY, INC.
CRCW08059310FRT1 -- RESISTOR 931 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 931 1% .1W
CRCW08059310FRT1
Description
RESISTOR 931 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 931 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08059310FRT1 |
|
Product Name
|
RESISTOR 931 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1330 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details