Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080591R0FKEB

Description
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080591R0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080591R0FKEB-ND
Chip Resistor - Surface Mount CRCW080591R0FKEB-ND
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 91ohms 1% - CRCW080591R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 91ohms 1%
CRCW080591R0FKEB
Thick Film Resistors - SMD 1/8watt 91ohms 1% CRCW080591R0FKEB
Thick Film Resistors - SMD 1/8watt 91ohms 1%

Thick Film Resistors - SMD 1/8watt 91ohms 1%

Supplier's Site
D12/crcw0805 100 91R 1% Et5 E3 Rohs Compliant Vishay - 49P1751 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 91R 1% Et5 E3 Rohs Compliant Vishay
49P1751
D12/crcw0805 100 91R 1% Et5 E3 Rohs Compliant Vishay 49P1751
D12/CRCW0805 100 91R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 91R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080591R0FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080591R0FKEB
Chip Resistor - Surface Mount CRCW080591R0FKEB
RES SMD 91 OHM 1% 1/8W 0805

RES SMD 91 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW080591R0FKEB-ND CRCW080591R0FKEB 49P1751 CRCW080591R0FKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 91ohms 1% D12/crcw0805 100 91R 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details