Vishay Precision Group CRCW080591R0FKEA CRCW080591R0FKEA

Description
CRCW080591R0FKEA
Request a Quote Datasheet
Description
CRCW080591R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080591R0FKEA - CRCW080591R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080591R0FKEA
CRCW080591R0FKEA
CRCW080591R0FKEA CRCW080591R0FKEA
CRCW080591R0FKEA

CRCW080591R0FKEA

Supplier's Site
Surface Mount Resistors - 6791743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791743
Surface Mount Resistors 6791743
Vishay CRCW080591R0FKEA

Vishay CRCW080591R0FKEA

Supplier's Site
Surface Mount Resistors - 6791743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791743P
Surface Mount Resistors 6791743P
Vishay CRCW080591R0FKEA

Vishay CRCW080591R0FKEA

Supplier's Site
Surface Mount Resistors - 1694785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694785
Surface Mount Resistors 1694785
Vishay CRCW080591R0FKEA

Vishay CRCW080591R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-91.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0CCT-ND
Chip Resistor - Surface Mount 541-91.0CCT-ND
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0CDKR-ND
Chip Resistor - Surface Mount 541-91.0CDKR-ND
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0CTR-ND
Chip Resistor - Surface Mount 541-91.0CTR-ND
91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 91R, 1%, 0.125W, 0805; Resistance Vishay - 53K0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.125W, 0805; Resistance Vishay
53K0549
Res, Thick Film, 91R, 1%, 0.125W, 0805; Resistance Vishay 53K0549
RES, THICK FILM, 91R, 1%, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.125W, 0805; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080591R0FKEA 6791743 6791743P 541-91.0CCT-ND 53K0549
Product Name CRCW080591R0FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 91R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 91 ohms 91 ohms 91 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details