RES 91Kohm 1/8W 5% 0805 SMD
91 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
91 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
91 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080591K0JNEA | 541-91KACT-ND |
| Product Name | RES 91K OHM 1/8W 5% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 91000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |