Vishay Precision Group Surface Mount Resistors CRCW080591K0FKEA

Description
Vishay CRCW080591K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW080591K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791749
Surface Mount Resistors 6791749
Vishay CRCW080591K0FKEA

Vishay CRCW080591K0FKEA

Supplier's Site
Surface Mount Resistors - 6791749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791749P
Surface Mount Resistors 6791749P
Vishay CRCW080591K0FKEA

Vishay CRCW080591K0FKEA

Supplier's Site
SMD 150V 125mW Resistor - 52-CRCW080591K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080591K0FKEA
SMD 150V 125mW Resistor 52-CRCW080591K0FKEA
0805 Thick Film Resistor, 91kR, 1%, 150V, 125mW, SMD Product overview: CRCW080591K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080591K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 91kR, 1%, 150V, 125mW, SMD Product overview: CRCW080591K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080591K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-91.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KCCT-ND
Chip Resistor - Surface Mount 541-91.0KCCT-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KCDKR-ND
Chip Resistor - Surface Mount 541-91.0KCDKR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KCTR-ND
Chip Resistor - Surface Mount 541-91.0KCTR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 91Kohms 1% - CRCW080591K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 91Kohms 1%
CRCW080591K0FKEA
Thick Film Resistors - SMD 1/8watt 91Kohms 1% CRCW080591K0FKEA
Thick Film Resistors - SMD 1/8watt 91Kohms 1%

Thick Film Resistors - SMD 1/8watt 91Kohms 1%

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4834
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4834
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3890 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3890
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3890
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791749 6791749P 52-CRCW080591K0FKEA 541-91.0KCCT-ND CRCW080591K0FKEA 27W4834
Product Name Surface Mount Resistors Surface Mount Resistors SMD 150V 125mW Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 91Kohms 1% Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 91000 ohms 91000 ohms 91000 ohms
Power Rating 0.1300 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details