Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805910RFKTA

Description
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805910RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805910RFKTA-ND
Chip Resistor - Surface Mount CRCW0805910RFKTA-ND
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910 OHM 1/8W 1% 0805 SMD - CRCW0805910RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 1% 0805 SMD
CRCW0805910RFKTA
RES 910 OHM 1/8W 1% 0805 SMD CRCW0805910RFKTA
RES 910ohm 1/8W 1% 0805 SMD

RES 910ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5382
Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5382
RES, THICK FILM, 910R, 1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 910R, 1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805910RFKTA-ND CRCW0805910RFKTA 07J5382
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/8W 1% 0805 SMD Res, Thick Film, 910R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details