Vishay Precision Group Surface Mount Resistors CRCW0805910RFKEA

Description
Vishay CRCW0805910RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805910RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791746
Surface Mount Resistors 6791746
Vishay CRCW0805910RFKEA

Vishay CRCW0805910RFKEA

Supplier's Site
Surface Mount Resistors - 6791746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791746P
Surface Mount Resistors 6791746P
Vishay CRCW0805910RFKEA

Vishay CRCW0805910RFKEA

Supplier's Site
Surface Mount Resistors - 1694786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694786
Surface Mount Resistors 1694786
Vishay CRCW0805910RFKEA

Vishay CRCW0805910RFKEA

Supplier's Site
Thick Film Resistors - SMD 1/8watt 910ohms 1% - CRCW0805910RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 910ohms 1%
CRCW0805910RFKEA
Thick Film Resistors - SMD 1/8watt 910ohms 1% CRCW0805910RFKEA
Thick Film Resistors - SMD 1/8watt 910ohms 1%

Thick Film Resistors - SMD 1/8watt 910ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-910CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910CDKR-ND
Chip Resistor - Surface Mount 541-910CDKR-ND
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910CTR-ND
Chip Resistor - Surface Mount 541-910CTR-ND
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910CCT-ND
Chip Resistor - Surface Mount 541-910CCT-ND
910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Vishay - 53K0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Vishay
53K0551
Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Vishay 53K0551
RES, THICK FILM, 910R, 1%, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.125W, 0805; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4836
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4836
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805910RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805910RFKEA
Chip Resistor - Surface Mount CRCW0805910RFKEA
RES SMD 910 OHM 1% 1/8W 0805

RES SMD 910 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791746 6791746P CRCW0805910RFKEA 541-910CDKR-ND 53K0551 27W4836 CRCW0805910RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/8watt 910ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 910R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms 910 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details