Vishay Precision Group RES 909K OHM 1/8W 1% 0805 SMD CRCW0805909KFKEA

Description
RES 909Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 909Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/8W 1% 0805 SMD - CRCW0805909KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/8W 1% 0805 SMD
CRCW0805909KFKEA
RES 909K OHM 1/8W 1% 0805 SMD CRCW0805909KFKEA
RES 909Kohm 1/8W 1% 0805 SMD

RES 909Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-909KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909KCTR-ND
Chip Resistor - Surface Mount 541-909KCTR-ND
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909KCCT-ND
Chip Resistor - Surface Mount 541-909KCCT-ND
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909KCDKR-ND
Chip Resistor - Surface Mount 541-909KCDKR-ND
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay - 53K0546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay
53K0546
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay 53K0546
RES, THICK FILM, 909K, 1%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 909K, 1%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805909KFKEA 541-909KCTR-ND 53K0546
Product Name RES 909K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 909000 ohms 909000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers