Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 8.45ohms 1% CRCW08058R45FKTA

Description
Thick Film Resistors - SMD 1/8watt 8.45ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 8.45ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 8.45ohms 1% - CRCW08058R45FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 8.45ohms 1%
CRCW08058R45FKTA
Thick Film Resistors - SMD 1/8watt 8.45ohms 1% CRCW08058R45FKTA
Thick Film Resistors - SMD 1/8watt 8.45ohms 1%

Thick Film Resistors - SMD 1/8watt 8.45ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058R45FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R45FKTA-ND
Chip Resistor - Surface Mount CRCW08058R45FKTA-ND
8.45 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058R45FKTA CRCW08058R45FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 8.45ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details