Vishay Intertechnology, Inc. RES 8.45 OHM .33W 1% 0805 SMD CRCW08058R45FKEAHP

Description
RES 8.45ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.45ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM .33W 1% 0805 SMD - CRCW08058R45FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM .33W 1% 0805 SMD
CRCW08058R45FKEAHP
RES 8.45 OHM .33W 1% 0805 SMD CRCW08058R45FKEAHP
RES 8.45ohm .33W 1% 0805 SMD

RES 8.45ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058R45FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R45FKEAHP-ND
Chip Resistor - Surface Mount CRCW08058R45FKEAHP-ND
8.45 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.45 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058R45FKEAHP CRCW08058R45FKEAHP-ND
Product Name RES 8.45 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details