Vishay Precision Group Chip Resistor - Surface Mount CRCW08058R20JNEA

Description
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.2ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2ATR-ND
Chip Resistor - Surface Mount 541-8.2ATR-ND
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2ACT-ND
Chip Resistor - Surface Mount 541-8.2ACT-ND
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2ADKR-ND
Chip Resistor - Surface Mount 541-8.2ADKR-ND
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.2 OHM 1/8W 5% 0805 SMD - CRCW08058R20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/8W 5% 0805 SMD
CRCW08058R20JNEA
RES 8.2 OHM 1/8W 5% 0805 SMD CRCW08058R20JNEA
RES 8.2ohm 1/8W 5% 0805 SMD

RES 8.2ohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Vishay - 59M6932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Vishay
59M6932
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Vishay 59M6932
RES, THICK FILM, 8R2, 5%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-8.2ATR-ND CRCW08058R20JNEA 59M6932
Product Name Chip Resistor - Surface Mount RES 8.2 OHM 1/8W 5% 0805 SMD Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details