Vishay Intertechnology, Inc. RES 8.20 OHM .33W 1% 0805 SMD CRCW08058R20FKEAHP

Description
RES 8.20ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.20ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM .33W 1% 0805 SMD - CRCW08058R20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM .33W 1% 0805 SMD
CRCW08058R20FKEAHP
RES 8.20 OHM .33W 1% 0805 SMD CRCW08058R20FKEAHP
RES 8.20ohm .33W 1% 0805 SMD

RES 8.20ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08058R20FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FKEAHPDKR-ND
RES SMD 8.2 OHM 1% 1/2W 0805

RES SMD 8.2 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058R20FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FKEAHPTR-ND
8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058R20FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FKEAHPCT-ND
RES SMD 8.2 OHM 1% 1/2W 0805

RES SMD 8.2 OHM 1% 1/2W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058R20FKEAHP 541-CRCW08058R20FKEAHPDKR-ND
Product Name RES 8.20 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details