Vishay Precision Group RES 8.87K OHM 1/8W 1% 0805 SMD CRCW08058K87FKTA

Description
RES 8.87Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/8W 1% 0805 SMD - CRCW08058K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W 1% 0805 SMD
CRCW08058K87FKTA
RES 8.87K OHM 1/8W 1% 0805 SMD CRCW08058K87FKTA
RES 8.87Kohm 1/8W 1% 0805 SMD

RES 8.87Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K87FKTA-ND
Chip Resistor - Surface Mount CRCW08058K87FKTA-ND
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5371
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5371
RES, THICK FILM, 8K87, 1%, 0.125W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K87, 1%, 0.125W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9777 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9777
Thick Film Chip Resistor; Resistance Vishay 36C9777
THICK FILM CHIP RESISTOR; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058K87FKTA CRCW08058K87FKTA-ND 07J5371
Product Name RES 8.87K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details