Vishay Precision Group CRCW08058K66FKEA CRCW08058K66FKEA

Description
CRCW08058K66FKEA
Request a Quote Datasheet
Description
CRCW08058K66FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08058K66FKEA - CRCW08058K66FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08058K66FKEA
CRCW08058K66FKEA
CRCW08058K66FKEA CRCW08058K66FKEA
CRCW08058K66FKEA

CRCW08058K66FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KCCT-ND
Chip Resistor - Surface Mount 541-8.66KCCT-ND
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KCDKR-ND
Chip Resistor - Surface Mount 541-8.66KCDKR-ND
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KCTR-ND
Chip Resistor - Surface Mount 541-8.66KCTR-ND
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K66, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4674
Res, Thick Film, 8K66, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4674
RES, THICK FILM, 8K66, 1%, 0.125W, 0805, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.125W, 0805, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K66, 1%, 0.125W, 0805; Resistance Vishay - 53K0482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.125W, 0805; Resistance Vishay
53K0482
Res, Thick Film, 8K66, 1%, 0.125W, 0805; Resistance Vishay 53K0482
RES, THICK FILM, 8K66, 1%, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08058K66FKEA 541-8.66KCCT-ND 42K4674 53K0482
Product Name CRCW08058K66FKEA Chip Resistor - Surface Mount Res, Thick Film, 8K66, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 8K66, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details