Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm CRCW08058K20JNTA

Description
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm - CRCW08058K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm
CRCW08058K20JNTA
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm CRCW08058K20JNTA
Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K20JNTA-ND
Chip Resistor - Surface Mount CRCW08058K20JNTA-ND
8.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 8.2K 5% 200 Rt1 Rohs Compliant Vishay - 49P1622 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 8.2K 5% 200 Rt1 Rohs Compliant Vishay
49P1622
Crcw0805 8.2K 5% 200 Rt1 Rohs Compliant Vishay 49P1622
CRCW0805 8.2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 8.2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058K20JNTA CRCW08058K20JNTA-ND 49P1622
Product Name Thick Film Resistors - SMD 1/8watt 8.2Kohms 5% 200ppm Chip Resistor - Surface Mount Crcw0805 8.2K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details