Vishay Intertechnology, Inc. CRCW080588R7FKTA CRCW080588R7FKTA

Description
CRCW080588R7FKTA
Request a Quote Datasheet
Description
CRCW080588R7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080588R7FKTA - CRCW080588R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080588R7FKTA
CRCW080588R7FKTA
CRCW080588R7FKTA CRCW080588R7FKTA
CRCW080588R7FKTA

CRCW080588R7FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080588R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080588R7FKTA-ND
Chip Resistor - Surface Mount CRCW080588R7FKTA-ND
88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 88.7 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5369 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 88.7 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5369
Thick Film Resistor, 88.7 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5369
THICK FILM RESISTOR, 88.7 OHM, 125mW, 1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 88.7 OHM, 125mW, 1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080588R7FKTA CRCW080588R7FKTA-ND 07J5369
Product Name CRCW080588R7FKTA Chip Resistor - Surface Mount Thick Film Resistor, 88.7 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details