Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 88.7Kohms 1% CRCW080588K7FKTB

Description
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1% - CRCW080588K7FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1%
CRCW080588K7FKTB
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1% CRCW080588K7FKTB
Thick Film Resistors - SMD 1/8watt 88.7Kohms 1%

Thick Film Resistors - SMD 1/8watt 88.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080588K7FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080588K7FKTB-ND
Chip Resistor - Surface Mount CRCW080588K7FKTB-ND
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 88.7K 1% 100 Rt5 Rohs Compliant Vishay - 49P1706 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 88.7K 1% 100 Rt5 Rohs Compliant Vishay
49P1706
Crcw0805 88.7K 1% 100 Rt5 Rohs Compliant Vishay 49P1706
CRCW0805 88.7K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 88.7K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080588K7FKTB CRCW080588K7FKTB-ND 49P1706
Product Name Thick Film Resistors - SMD 1/8watt 88.7Kohms 1% Chip Resistor - Surface Mount Crcw0805 88.7K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details