Vishay Intertechnology, Inc. RES 86.6K OHM .33W 1% 0805 SMD CRCW080586K6FKEAHP

Description
RES 86.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 86.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM .33W 1% 0805 SMD - CRCW080586K6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM .33W 1% 0805 SMD
CRCW080586K6FKEAHP
RES 86.6K OHM .33W 1% 0805 SMD CRCW080586K6FKEAHP
RES 86.6Kohm .33W 1% 0805 SMD

RES 86.6Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080586K6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080586K6FKEAHP-ND
Chip Resistor - Surface Mount CRCW080586K6FKEAHP-ND
86.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

86.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080586K6FKEAHP CRCW080586K6FKEAHP-ND
Product Name RES 86.6K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details