Vishay Precision Group Chip Resistor - Surface Mount CRCW080584R5FKEBC

Description
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080584R5FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080584R5FKEBC-ND
Chip Resistor - Surface Mount CRCW080584R5FKEBC-ND
84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

84.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 84R5 1% Et5 E3 Rohs Compliant Vishay - 59AC4972 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 84R5 1% Et5 E3 Rohs Compliant Vishay
59AC4972
D12/crcw0805-C 100 84R5 1% Et5 E3 Rohs Compliant Vishay 59AC4972
D12/CRCW0805-C 100 84R5 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 84R5 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080584R5FKEBC-ND 59AC4972
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 84R5 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details