Vishay Precision Group RES 845 OHM 1/8W 1% 0805 SMD CRCW0805845RFKEA

Description
RES 845ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 845ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W 1% 0805 SMD - CRCW0805845RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W 1% 0805 SMD
CRCW0805845RFKEA
RES 845 OHM 1/8W 1% 0805 SMD CRCW0805845RFKEA
RES 845ohm 1/8W 1% 0805 SMD

RES 845ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-845CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845CDKR-ND
Chip Resistor - Surface Mount 541-845CDKR-ND
845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845CCT-ND
Chip Resistor - Surface Mount 541-845CCT-ND
845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845CTR-ND
Chip Resistor - Surface Mount 541-845CTR-ND
845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 845R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4689
Res, Thick Film, 845R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4689
RES, THICK FILM, 845R, 1%, 0.125W, 0805, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845R, 1%, 0.125W, 0805, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay - 53K0517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay
53K0517
Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay 53K0517
RES, THICK FILM, 845R, 1%, 0.125W, 0805; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 845R, 1%, 0.125W, 0805; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805845RFKEA 541-845CDKR-ND 42K4689 53K0517
Product Name RES 845 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 845R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 845R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers