Vishay Precision Group Chip Resistor - Surface Mount CRCW080582R5FKEA

Description
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-82.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5CCT-ND
Chip Resistor - Surface Mount 541-82.5CCT-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5CDKR-ND
Chip Resistor - Surface Mount 541-82.5CDKR-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5CTR-ND
Chip Resistor - Surface Mount 541-82.5CTR-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791718
Surface Mount Resistors 6791718
Vishay CRCW080582R5FKEA

Vishay CRCW080582R5FKEA

Supplier's Site
Surface Mount Resistors - 6791718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791718P
Surface Mount Resistors 6791718P
Vishay CRCW080582R5FKEA

Vishay CRCW080582R5FKEA

Supplier's Site
Surface Mount Resistors - 1694777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694777
Surface Mount Resistors 1694777
Vishay CRCW080582R5FKEA

Vishay CRCW080582R5FKEA

Supplier's Site
Surface Mount Resistors - 1825471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825471
Surface Mount Resistors 1825471
Vishay CRCW080582R5FKEA

Vishay CRCW080582R5FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080582R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080582R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080582R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582R5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582R5FKEA
Chip Resistor - Surface Mount CRCW080582R5FKEA
RES SMD 82.5 OHM 1% 1/8W 0805

RES SMD 82.5 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 82R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.125W, 0805; Resistance Vishay
53K0506
Res, Thick Film, 82R5, 1%, 0.125W, 0805; Resistance Vishay 53K0506
RES, THICK FILM, 82R5, 1%, 0.125W, 0805; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.125W, 0805; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-82.5CCT-ND 6791718 6791718P CRCW080582R5FKEA CRCW080582R5FKEA 53K0506
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:82.5ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 82R5, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details